L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 10 ; Lan Category L-Com TRD632ASFLAT-BLK-10F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 10 ; Lan Category L-Com - 60AK3296 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 10 ; Lan Category L-Com
60AK3296
Enet Cord, Cat6A, Rj45 Plug-Plug, 10 ; Lan Category L-Com 60AK3296
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 10 ; LAN Category:Cat6a; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD632ASFLAT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3296
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 10 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details