L-com, Inc. Category 6 Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft TRD628P-BLU-20

Description
L-com's Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1 gigabit for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6, gigabit rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature
Description
L-com's Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1 gigabit for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6, gigabit rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature

Suppliers

Company
Product
Description
Supplier Links
Category 6 Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft - TRD628P-BLU-20 - L-com, Inc.
North Andover, MA, United States
Category 6 Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft
TRD628P-BLU-20
Category 6 Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft TRD628P-BLU-20
L-com's Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1 gigabit for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today. Features Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts High-speed Ethernet transmission for High-density patching (Category 6, gigabit rated) 28AWG stranded construction is more flexible than standard CMP or horizontal cable Plenum (CMP) rated jacket with temperature range -20°C to 105°C Application High speed data center applications or any dense patching application 10GBASE-T - 10/100/1000/10000 IEEE 802.3an Fire and Smoke Protection High Temperature

L-com's Category 6 slim-line Ethernet patch cables are the ideal solution for high density patching applications. The patent pending spline-free design provides a reduced diameter profile which offers a perfect solution for applications that require a smaller, more flexible cable. With a performance rating of Cat 6, these cables support data rates up to 1 gigabit for demanding high-speed voice, video and data applications. L-com's low profile short boot design saves additional space on your patch panel allowing for a clean organized look to patch bays. These CMP (plenum) rated cables meet the most stringent of building burn and smoke codes. The stranded design is considerably more flexible than a standard solid conductor horizontal cable with a greater flex-life. Finally, a robust temperature range of -20° to +105°C allows these cables to be used in higher temperature applications where typical patch cords would fail. Available in cable lengths from 1ft to 20 ft. Contact us with your application today.

Features

  • Approximately 38% smaller cross sectional area and a 33% reduction in weight compared to standard cables; promotes air flow and reduces stress, especially on dense patching or confined space applications
  • Shielded construction with L-com’s high performance RJ45 plugs with molded boots and 50u gold plated contacts
  • High-speed Ethernet transmission for High-density patching (Category 6, gigabit rated)
  • 28AWG stranded construction is more flexible than standard CMP or horizontal cable
  • Plenum (CMP) rated jacket with temperature range -20°C to 105°C

Application

  • High speed data center applications or any dense patching application
  • 10GBASE-T - 10/100/1000/10000
  • IEEE 802.3an
  • Fire and Smoke Protection
  • High Temperature
Supplier's Site
Ca6 Rj45 F/utp 28Awg Cmp +105°C Blu 20F L-Com - 23AK8905 - Newark, An Avnet Company
Chicago, IL, United States
Ca6 Rj45 F/utp 28Awg Cmp +105°C Blu 20F L-Com
23AK8905
Ca6 Rj45 F/utp 28Awg Cmp +105°C Blu 20F L-Com 23AK8905
CA6 RJ45 F/UTP 28AWG CMP +105°C BLU 20F

CA6 RJ45 F/UTP 28AWG CMP +105°C BLU 20F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD628P-BLU-20 23AK8905
Product Name Category 6 Slim Ethernet Assembly, Shielded, CMP Plenum +105°C High Temp, Blue, 20.0Ft Ca6 Rj45 F/utp 28Awg Cmp +105°C Blu 20F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details