L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com TRD626ASUF-BLK-65F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com - 60AK3292 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
60AK3292
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com 60AK3292
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3292
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details