L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com TRD626ASUF-BLK-5F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com - 60AK3290 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com
60AK3290
Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com 60AK3290
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 5 ; LAN Category:Cat6a; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3290
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 5 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details