L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 40 ; Lan Category L-Com TRD626ASUF-BLK-40F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 40 ; LAN Category:Cat6a; Cable Length - Metric:12.2m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 40 ; LAN Category:Cat6a; Cable Length - Metric:12.2m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 40 ; Lan Category L-Com - 60AK3289 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 40 ; Lan Category L-Com
60AK3289
Enet Cord, Cat6A, Rj45 Plug-Plug, 40 ; Lan Category L-Com 60AK3289
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 40 ; LAN Category:Cat6a; Cable Length - Metric:12.2m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 40 ; LAN Category:Cat6a; Cable Length - Metric:12.2m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD626ASUF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3289
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 40 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6089A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN4A3A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details