L-com, Inc. Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com TRD624AUF-BLK-65F

Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD624AUF Series
Datasheet
Description
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD624AUF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com - 60AK3266 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
60AK3266
Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com 60AK3266
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD624AUF Series

ENET CORD, CAT6A, RJ45 PLUG-PLUG, 65 ; LAN Category:Cat6a; Cable Length - Metric:19.8m; Cable Length - Imperial:65ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD624AUF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK3266
Product Name Enet Cord, Cat6A, Rj45 Plug-Plug, 65 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details