The Enet Cord, Cat6A, RJ45 Plug-Plug, 15 ft is a high-performance networking cable designed for reliable data transmission. It features a Category 6a unshielded twisted pair (UTP) construction with 24 AWG stranded bare copper conductors, ensuring optimal signal integrity. The cable has a maximum DC resistance of 9.58Ω per 100 meters and supports a bandwidth of up to 500 MHz. This cable is suitable for installation in temperatures ranging from 0°C to 50°C and can operate in environments between -20°C and 60°C. It is equipped with PVC molded boots for added durability and is compliant with the EU RoHS directive. The cable assembly is tested for continuity and individually packaged, making it a reliable choice for various networking applications.
ENET CORD, CAT6A, RJ45 PLUG-PLUG, 15 ; LAN Category:Cat6a; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD624AUF Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60AK3257 |
| Product Name | Enet Cord, Cat6A, Rj45 Plug-Plug, 15 ; Lan Category L-Com |
| Application | LAN / Ethernet |