Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
TRD544OS-BLK-250F -- C5E F/UTP 24SLD 600V POE CMR-CMX PVC BLK 250F / LCOM L-COM
L-com, Inc.
C5E F/utp 24Sld 600V Poe Cmr-Cmx Pvc Blk 250F / Lcom L-Com
TRD544OS-BLK-250F
Description
C5E F/UTP 24SLD 600V POE CMR-CMX PVC BLK 250F / LCOM
Newark, An Avnet Company
Done
Description
C5E F/UTP 24SLD 600V POE CMR-CMX PVC BLK 250F / LCOM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
C5E F/utp 24Sld 600V Poe Cmr-Cmx Pvc Blk 250F / Lcom L-Com
60AK3237
C5E F/utp 24Sld 600V Poe Cmr-Cmx Pvc Blk 250F / Lcom L-Com
60AK3237
C5E F/UTP 24SLD 600V POE CMR-CMX PVC BLK 250F / LCOM
C5E F/UTP 24SLD 600V POE CMR-CMX PVC BLK 250F / LCOM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
60AK3237
Product Name
C5E F/utp 24Sld 600V Poe Cmr-Cmx Pvc Blk 250F / Lcom L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
LEMO USA, Inc.
FFA.0E.250.CLAC40
View Details
E-Z-HOOK, a division of Tektest, Inc.
Male BNC to Female BNC Coaxial Test Cable, RG62B/U
6245
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
IP Rated SMA Female Bulkhead St. Connector With 1.13mm Cable (L-30CM) + Open End Tinned
ET-SFS-BHWP-5L30C-OPT
View Details