L-com, Inc. Enet Cord, Cat5E, Rj45 Plug-Plug, 250 ; Lan Category L-Com TRD524O-BLK-250F

Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 250 ; LAN Category:Cat5e; Cable Length - Metric:76.2m; Cable Length - Imperial:250ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD524O Series
Description
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 250 ; LAN Category:Cat5e; Cable Length - Metric:76.2m; Cable Length - Imperial:250ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD524O Series

Suppliers

Company
Product
Description
Supplier Links
Enet Cord, Cat5E, Rj45 Plug-Plug, 250 ; Lan Category L-Com - 57AK7073 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 250 ; Lan Category L-Com
57AK7073
Enet Cord, Cat5E, Rj45 Plug-Plug, 250 ; Lan Category L-Com 57AK7073
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 250 ; LAN Category:Cat5e; Cable Length - Metric:76.2m; Cable Length - Imperial:250ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD524O Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 250 ; LAN Category:Cat5e; Cable Length - Metric:76.2m; Cable Length - Imperial:250ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD524O Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7073
Product Name Enet Cord, Cat5E, Rj45 Plug-Plug, 250 ; Lan Category L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1049-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers