L-com, Inc. Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 7.0 ft TRD450CR-7

Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 7.0 ft - TRD450CR-7 - L-com, Inc.
North Andover, MA, United States
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 7.0 ft
TRD450CR-7
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 7.0 ft TRD450CR-7
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E rated for High Speed Network Performance
  • EIA568 cross-wired to uplink between hubs and switches
  • 24AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cbl Rj45/rj45 Cat5E Xover 7 L-Com - 90M1624 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Xover 7 L-Com
90M1624
Cbl Rj45/rj45 Cat5E Xover 7 L-Com 90M1624
CBL RJ45/RJ45 CAT5E XOVER 7

CBL RJ45/RJ45 CAT5E XOVER 7

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD450CR-7 90M1624
Product Name Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 7.0 ft Cbl Rj45/rj45 Cat5E Xover 7 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6053A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details