L-com, Inc. Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 50.0 ft TRD450CR-50

Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 50.0 ft - TRD450CR-50 - L-com, Inc.
North Andover, MA, United States
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 50.0 ft
TRD450CR-50
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 50.0 ft TRD450CR-50
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E rated for High Speed Network Performance
  • EIA568 cross-wired to uplink between hubs and switches
  • 24AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cbl Rj45/rj45 Cat5E Xover 50 L-Com - 90M1623 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Xover 50 L-Com
90M1623
Cbl Rj45/rj45 Cat5E Xover 50 L-Com 90M1623
CBL RJ45/RJ45 CAT5E XOVER 50

CBL RJ45/RJ45 CAT5E XOVER 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD450CR-50 90M1623
Product Name Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 50.0 ft Cbl Rj45/rj45 Cat5E Xover 50 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details