L-com, Inc. Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 20.0 ft TRD450CR-20

Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink
Description
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 20.0 ft - TRD450CR-20 - L-com, Inc.
North Andover, MA, United States
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 20.0 ft
TRD450CR-20
Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 20.0 ft TRD450CR-20
Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E rated for High Speed Network Performance EIA568 cross-wired to uplink between hubs and switches 24AWG stranded conductors for flexibility Available in lengths from 2 Ft to 100 Application LAN 10/100 Ethernet Hub/switch uplink

Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E rated for High Speed Network Performance
  • EIA568 cross-wired to uplink between hubs and switches
  • 24AWG stranded conductors for flexibility
  • Available in lengths from 2 Ft to 100

Application

  • LAN
  • 10/100 Ethernet
  • Hub/switch uplink
Supplier's Site
Cbl Rj45/rj45 Cat5E Xover 20 L-Com - 23T8764 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Xover 20 L-Com
23T8764
Cbl Rj45/rj45 Cat5E Xover 20 L-Com 23T8764
CBL RJ45/RJ45 CAT5E XOVER 20

CBL RJ45/RJ45 CAT5E XOVER 20

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD450CR-20 23T8764
Product Name Cat. 5E 10Base-T Crossover Cable, RJ45 / RJ45, 20.0 ft Cbl Rj45/rj45 Cat5E Xover 20 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
M8/M12 Cable Assemblies - TAD14245101-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
6 suppliers
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - KMV-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers