L-com, Inc. Category 6 UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Yellow, 1KFT TPC4481

Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Plenum Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Solid conductors are ideal for punchdown or IDC terminations Application Telecommunications LAN Ethernet Voice/Data Patch cord
Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Plenum Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Solid conductors are ideal for punchdown or IDC terminations Application Telecommunications LAN Ethernet Voice/Data Patch cord

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Yellow, 1KFT - TPC4481 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Yellow, 1KFT
TPC4481
Category 6 UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Yellow, 1KFT TPC4481
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Plenum Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Solid conductors are ideal for punchdown or IDC terminations Application Telecommunications LAN Ethernet Voice/Data Patch cord

Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Category 6 Rated 23-AWG Solid Conductor Bulk Cable with Plenum Jacket
  • EIA568 color-coded for compatibility with standard installations
  • 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
  • Solid conductors are ideal for punchdown or IDC terminations

Application

  • Telecommunications
  • LAN
  • Ethernet
  • Voice/Data
  • Patch cord
Supplier's Site
C6 Utp 4Pr/23 Sld Cmp Ylw 1K L-Com - 17X2322 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/23 Sld Cmp Ylw 1K L-Com
17X2322
C6 Utp 4Pr/23 Sld Cmp Ylw 1K L-Com 17X2322
C6 UTP 4PR/23 SLD CMP YLW 1K

C6 UTP 4PR/23 SLD CMP YLW 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TPC4481 17X2322
Product Name Category 6 UTP Plenum Rated 23 AWG 4-Pair Solid Conductor Yellow, 1KFT C6 Utp 4Pr/23 Sld Cmp Ylw 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6011A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details