L-com, Inc. Category 6 Bulk Ethernet Cable, 4-Pair 23AWG Solid 600V PoE, Foil Shielded F-UTP Outdoor Industrial CMR-CMG-CMX PVC Jacket, Black, 1000 ft TOFIC6-BLK-1000F

Description
In stock and ready to ship same day, L-com's Category 6 TOFIC6-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. F-UTP foil shielded construction gives the cables excellent protection from signal corrupting EMI and RFI interference and with 23AWG solid conductors and a 600V voltage rating, TOFIC6 cables are well suited for PoE applications. In addition, a double jacketed design makes this cable extremely tough and resilient. TOFIC6-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CMR (Riser), CMG and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOFIC6-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOFIC6-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMG-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk double jacketed Cat6 Ethernet cable with 23AWG solid conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair 100% Foil Shielded F-UTP construction with Category 6 Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL 2463, CMR Riser, CMG and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.314-0.233"; overall conductor OD: 0.044"; overall temp range: -20° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation
Description
In stock and ready to ship same day, L-com's Category 6 TOFIC6-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. F-UTP foil shielded construction gives the cables excellent protection from signal corrupting EMI and RFI interference and with 23AWG solid conductors and a 600V voltage rating, TOFIC6 cables are well suited for PoE applications. In addition, a double jacketed design makes this cable extremely tough and resilient. TOFIC6-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CMR (Riser), CMG and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOFIC6-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOFIC6-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMG-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk double jacketed Cat6 Ethernet cable with 23AWG solid conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair 100% Foil Shielded F-UTP construction with Category 6 Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL 2463, CMR Riser, CMG and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.314-0.233"; overall conductor OD: 0.044"; overall temp range: -20° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation

Suppliers

Company
Product
Description
Supplier Links
Category 6 Bulk Ethernet Cable, 4-Pair 23AWG Solid 600V PoE, Foil Shielded F-UTP Outdoor Industrial CMR-CMG-CMX PVC Jacket, Black, 1000 ft - TOFIC6-BLK-1000F - L-com, Inc.
North Andover, MA, United States
Category 6 Bulk Ethernet Cable, 4-Pair 23AWG Solid 600V PoE, Foil Shielded F-UTP Outdoor Industrial CMR-CMG-CMX PVC Jacket, Black, 1000 ft
TOFIC6-BLK-1000F
Category 6 Bulk Ethernet Cable, 4-Pair 23AWG Solid 600V PoE, Foil Shielded F-UTP Outdoor Industrial CMR-CMG-CMX PVC Jacket, Black, 1000 ft TOFIC6-BLK-1000F
In stock and ready to ship same day, L-com's Category 6 TOFIC6-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. F-UTP foil shielded construction gives the cables excellent protection from signal corrupting EMI and RFI interference and with 23AWG solid conductors and a 600V voltage rating, TOFIC6 cables are well suited for PoE applications. In addition, a double jacketed design makes this cable extremely tough and resilient. TOFIC6-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CMR (Riser), CMG and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOFIC6-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOFIC6-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMG-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today. Features USA made bulk double jacketed Cat6 Ethernet cable with 23AWG solid conductors suitable for industrial and outdoor applications; 1,000ft length 4 pair 100% Foil Shielded F-UTP construction with Category 6 Ethernet compliancy that is suitable for PoE usage Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light) Cable maintains UL 2463, CMR Riser, CMG and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings Overall cable OD: 0.314-0.233"; overall conductor OD: 0.044"; overall temp range: -20° to +75°C; overall voltage rating: 600V Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Between environments such as outside plant to inside plant Transportation

In stock and ready to ship same day, L-com's Category 6 TOFIC6-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded cables are required. This made in the USA family of cables features oil, moisture and ultra-violet (UV) resistant PVC jackets. F-UTP foil shielded construction gives the cables excellent protection from signal corrupting EMI and RFI interference and with 23AWG solid conductors and a 600V voltage rating, TOFIC6 cables are well suited for PoE applications. In addition, a double jacketed design makes this cable extremely tough and resilient. TOFIC6-BLK-1000F will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment. The cable is also UL AWM 2463, CMR (Riser), CMG and CMX rated as well as FT4-IEEE 1202 and UL 1666 compliant so you don't need to choose between having a verified burn rating and rugged performance. TOFIC6-1000F is a 1,000 foot increment of unterminated bulk cable and the jacket color is black. It is fit to be terminated with large OD RJ45, field termination and M12 connectors. TOFIC6-BLK style cables are an excellent fit for outdoor networks, industrial and factory settings, transportation, mass transit, Mil-Tec, alarm systems and harsh environments like oil and gas. The CMR-CMG-CMX rating also means this cable can move freely between environments without having to be changed over as it is burn verified both indoors and out. This simplifies installations and keeps loss to a minimum as extra connections can be minimized or eliminated in your application. Contact the technical experts at L-com with your cable needs and make your purchase online today.

Features

  • USA made bulk double jacketed Cat6 Ethernet cable with 23AWG solid conductors suitable for industrial and outdoor applications; 1,000ft length
  • 4 pair 100% Foil Shielded F-UTP construction with Category 6 Ethernet compliancy that is suitable for PoE usage
  • Outdoor and Industrial PVC jacket is resistant to oils, chemicals, moisture and UV (sun light)
  • Cable maintains UL 2463, CMR Riser, CMG and CMX approvals as well as meets UL 1666 and FT4-IEEE 1202 burn ratings
  • Overall cable OD: 0.314-0.233"; overall conductor OD: 0.044"; overall temp range: -20° to +75°C; overall voltage rating: 600V

Application

  • Outdoor or Industrial networks
  • PoE use
  • Harsh Environments such as Oil and Gas
  • Between environments such as outside plant to inside plant
  • Transportation
Supplier's Site
Bulk C6 4P F/utp Poe 23Sld Cmr-Cmg Pvc Blk 1Kft L-Com - 60AK3228 - Newark, An Avnet Company
Chicago, IL, United States
Bulk C6 4P F/utp Poe 23Sld Cmr-Cmg Pvc Blk 1Kft L-Com
60AK3228
Bulk C6 4P F/utp Poe 23Sld Cmr-Cmg Pvc Blk 1Kft L-Com 60AK3228
Bulk C6 4P F/UTP POE 23SLD CMR-CMG PVC BLK 1KFT

Bulk C6 4P F/UTP POE 23SLD CMR-CMG PVC BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TOFIC6-BLK-1000F 60AK3228
Product Name Category 6 Bulk Ethernet Cable, 4-Pair 23AWG Solid 600V PoE, Foil Shielded F-UTP Outdoor Industrial CMR-CMG-CMX PVC Jacket, Black, 1000 ft Bulk C6 4P F/utp Poe 23Sld Cmr-Cmg Pvc Blk 1Kft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details