L-com, Inc. Category 5e Shielded LSZH Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black TOFDLC5-BLK

Description
The TOFDLC5-BLK is designed for outdoor applications where PVC's toxicity may be restricted. It features a LSZH (low-smoke zero-halogen), UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down applications, standard EIA/TIA wiring and an operating temperature of up to 75°C. Available in 1,000 ft reels. Order online today! Features LSZH (low-smoke zero-halogen) outer jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -20°C to +75°C; nominal jacket OD: 0.252"; nominal conductor OD: 0.036" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE
Description
The TOFDLC5-BLK is designed for outdoor applications where PVC's toxicity may be restricted. It features a LSZH (low-smoke zero-halogen), UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down applications, standard EIA/TIA wiring and an operating temperature of up to 75°C. Available in 1,000 ft reels. Order online today! Features LSZH (low-smoke zero-halogen) outer jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -20°C to +75°C; nominal jacket OD: 0.252"; nominal conductor OD: 0.036" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded LSZH Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black - TOFDLC5-BLK - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded LSZH Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black
TOFDLC5-BLK
Category 5e Shielded LSZH Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black TOFDLC5-BLK
The TOFDLC5-BLK is designed for outdoor applications where PVC's toxicity may be restricted. It features a LSZH (low-smoke zero-halogen), UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down applications, standard EIA/TIA wiring and an operating temperature of up to 75°C. Available in 1,000 ft reels. Order online today! Features LSZH (low-smoke zero-halogen) outer jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating The cable excellent for outdoor environments and is suitable for direct burial applications Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -20°C to +75°C; nominal jacket OD: 0.252"; nominal conductor OD: 0.036" Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE

The TOFDLC5-BLK is designed for outdoor applications where PVC's toxicity may be restricted. It features a LSZH (low-smoke zero-halogen), UV resistant jacket with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cable is rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down applications, standard EIA/TIA wiring and an operating temperature of up to 75°C. Available in 1,000 ft reels. Order online today!

Features

  • LSZH (low-smoke zero-halogen) outer jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating
  • The cable excellent for outdoor environments and is suitable for direct burial applications
  • Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks
  • Temperature range: -20°C to +75°C; nominal jacket OD: 0.252"; nominal conductor OD: 0.036"

Application

  • Industrial, harsh or outdoor Ethernet
  • Punch-down applications
  • Direct burial applications
  • Manufacturing
  • PoE
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TOFDLC5-BLK
Product Name Category 5e Shielded LSZH Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details