L-com, Inc. Category 5e Shielded PE Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black TOFC5-BLK

Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.248"; nominal conductor OD: 0.038" Application Industrial, harsh or outdoor Ethernet Outdoor applications Manufacturing PoE
Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.248"; nominal conductor OD: 0.038" Application Industrial, harsh or outdoor Ethernet Outdoor applications Manufacturing PoE

Suppliers

Company
Product
Description
Supplier Links
Category 5e Shielded PE Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black - TOFC5-BLK - L-com, Inc.
North Andover, MA, United States
Category 5e Shielded PE Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black
TOFC5-BLK
Category 5e Shielded PE Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black TOFC5-BLK
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks Temperature range: -40°C to +70°C; nominal jacket OD: 0.248"; nominal conductor OD: 0.038" Application Industrial, harsh or outdoor Ethernet Outdoor applications Manufacturing PoE

The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 24 AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today!

Features

  • LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating
  • Cable is water blocked and excellent for outdoor environments
  • Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks
  • Temperature range: -40°C to +70°C; nominal jacket OD: 0.248"; nominal conductor OD: 0.038"

Application

  • Industrial, harsh or outdoor Ethernet
  • Outdoor applications
  • Manufacturing
  • PoE
Supplier's Site
C5E F/utp 24Sld Pe Blk 1Kft L-Com - 23AK8884 - Newark, An Avnet Company
Chicago, IL, United States
C5E F/utp 24Sld Pe Blk 1Kft L-Com
23AK8884
C5E F/utp 24Sld Pe Blk 1Kft L-Com 23AK8884
C5E F/UTP 24SLD PE BLK 1KFT

C5E F/UTP 24SLD PE BLK 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOFC5-BLK 23AK8884
Product Name Category 5e Shielded PE Outdoor Direct Burial 24 AWG 4-Pair Solid, 1,000ft, Black C5E F/utp 24Sld Pe Blk 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details