L-com, Inc. Category 6a Unshielded PE Outdoor 23 AWG Solid, 1,000ft, Black TOC6A-BLK

Description
The TOC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant with a CMX burn rating. Cable is rated for Category 6a applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Temperature range: -20°C to +70°C; nominal jacket OD: 0.299"; nominal conductor OD: 0.040" Rated for Category 6a applications Application Industrial or harsh environment Ethernet Outdoor applications Manufacturing 10gig applications Punch-down applications
Description
The TOC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant with a CMX burn rating. Cable is rated for Category 6a applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Temperature range: -20°C to +70°C; nominal jacket OD: 0.299"; nominal conductor OD: 0.040" Rated for Category 6a applications Application Industrial or harsh environment Ethernet Outdoor applications Manufacturing 10gig applications Punch-down applications

Suppliers

Company
Product
Description
Supplier Links
Category 6a Unshielded PE Outdoor 23 AWG Solid, 1,000ft, Black - TOC6A-BLK - L-com, Inc.
North Andover, MA, United States
Category 6a Unshielded PE Outdoor 23 AWG Solid, 1,000ft, Black
TOC6A-BLK
Category 6a Unshielded PE Outdoor 23 AWG Solid, 1,000ft, Black TOC6A-BLK
The TOC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant with a CMX burn rating. Cable is rated for Category 6a applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today! Features LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating Cable is water blocked and excellent for outdoor environments Temperature range: -20°C to +70°C; nominal jacket OD: 0.299"; nominal conductor OD: 0.040" Rated for Category 6a applications Application Industrial or harsh environment Ethernet Outdoor applications Manufacturing 10gig applications Punch-down applications

The TOC6A-BLK is designed for outdoor applications. The jacket is water proof and UV resistant with a CMX burn rating. Cable is rated for Category 6a applications. Additional features include 23 AWG solid conductors which are excellent for punch-down applications, standard TIA/EIA wiring and an operating temperature up to 70°C. Available in 1,000 ft reels. Order online today!

Features

  • LLDPE (linear low density polyethylene) jacket is UV protected to prevent damage from sunlight exposure and has a CMX burn rating
  • Cable is water blocked and excellent for outdoor environments
  • Temperature range: -20°C to +70°C; nominal jacket OD: 0.299"; nominal conductor OD: 0.040"
  • Rated for Category 6a applications

Application

  • Industrial or harsh environment Ethernet
  • Outdoor applications
  • Manufacturing
  • 10gig applications
  • Punch-down applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TOC6A-BLK
Product Name Category 6a Unshielded PE Outdoor 23 AWG Solid, 1,000ft, Black
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details