L-com, Inc. Category 5E UTP Outdoor-Flooded 24 AWG Solid Cond. Black, 1KFT TOC5794

Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled with UV resistant jacket 1,000 Ft reel UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations Temp range: -45° to +80° C Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE
Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled with UV resistant jacket 1,000 Ft reel UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations Temp range: -45° to +80° C Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP Outdoor-Flooded 24 AWG Solid Cond. Black, 1KFT - TOC5794 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP Outdoor-Flooded 24 AWG Solid Cond. Black, 1KFT
TOC5794
Category 5E UTP Outdoor-Flooded 24 AWG Solid Cond. Black, 1KFT TOC5794
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled with UV resistant jacket 1,000 Ft reel UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations Temp range: -45° to +80° C Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today!

Features

  • Cat5e Outdoor Ethernet Cable Gel-Filled with UV resistant jacket 1,000 Ft reel
  • UV protected jacket prevents damage due to sunlight exposure
  • Gel-filled jacket provides moisture protection when used in an outdoor environment
  • EIA568 color-coded for compatibility with standard installations
  • Temp range: -45° to +80° C

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • LAN
  • PoE
Supplier's Site
C5E Utp 4Pr/24 Sld Pe Blk 1K L-Com - 17X2318 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Sld Pe Blk 1K L-Com
17X2318
C5E Utp 4Pr/24 Sld Pe Blk 1K L-Com 17X2318
C5E UTP 4PR/24 SLD PE BLK 1K

C5E UTP 4PR/24 SLD PE BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOC5794 17X2318
Product Name Category 5E UTP Outdoor-Flooded 24 AWG Solid Cond. Black, 1KFT C5E Utp 4Pr/24 Sld Pe Blk 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
BNC Male, MIC Cable - SALE-8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details