L-com, Inc. Category 6 UTP Outdoor PE 23 AWG Solid, 1,000ft, Black TOC35911

Description
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment Cable is rated to 300V and 23 AWG conductors are ideal for PoE applications EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE
Description
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment Cable is rated to 300V and 23 AWG conductors are ideal for PoE applications EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP Outdoor PE 23 AWG Solid, 1,000ft, Black - TOC35911 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP Outdoor PE 23 AWG Solid, 1,000ft, Black
TOC35911
Category 6 UTP Outdoor PE 23 AWG Solid, 1,000ft, Black TOC35911
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment Cable is rated to 300V and 23 AWG conductors are ideal for PoE applications EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today!

Features

  • Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft
  • UV protected jacket prevents damage due to sunlight exposure
  • Flooded jacket provides moisture protection when used in an outdoor environment
  • Cable is rated to 300V and 23 AWG conductors are ideal for PoE applications
  • EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • LAN
  • PoE
Supplier's Site
C6 Utp 4Pr/23 Sld Pe Blk 1K L-Com - 28X8461 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/23 Sld Pe Blk 1K L-Com
28X8461
C6 Utp 4Pr/23 Sld Pe Blk 1K L-Com 28X8461
C6 UTP 4PR/23 SLD PE BLK 1K

C6 UTP 4PR/23 SLD PE BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOC35911 28X8461
Product Name Category 6 UTP Outdoor PE 23 AWG Solid, 1,000ft, Black C6 Utp 4Pr/23 Sld Pe Blk 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details