L-com, Inc. Cat5e, Outdoor Direct Burial PE Jacket, 25-Pair, Solid 24 AWG, 1,000ft, Black TOBC5-25-BLK

Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor 25-Pair (50-Conductor) Ethernet Cable UV protected jacket prevents damage due to sunlight (UV) exposure Flooded jacket provides moisture protection when used in an outdoor environment and is capable of direct burial Unshielded (UTP) construction with 24AWG solid conductors Temp range: -40° to +70°C Application Outdoor Ethernet Networks or Telco Harsh environment Campus networking LAN Direct Burial Applications
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor 25-Pair (50-Conductor) Ethernet Cable UV protected jacket prevents damage due to sunlight (UV) exposure Flooded jacket provides moisture protection when used in an outdoor environment and is capable of direct burial Unshielded (UTP) construction with 24AWG solid conductors Temp range: -40° to +70°C Application Outdoor Ethernet Networks or Telco Harsh environment Campus networking LAN Direct Burial Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Outdoor Direct Burial PE Jacket, 25-Pair, Solid 24 AWG, 1,000ft, Black - TOBC5-25-BLK - L-com, Inc.
North Andover, MA, United States
Cat5e, Outdoor Direct Burial PE Jacket, 25-Pair, Solid 24 AWG, 1,000ft, Black
TOBC5-25-BLK
Cat5e, Outdoor Direct Burial PE Jacket, 25-Pair, Solid 24 AWG, 1,000ft, Black TOBC5-25-BLK
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Cat5e Outdoor 25-Pair (50-Conductor) Ethernet Cable UV protected jacket prevents damage due to sunlight (UV) exposure Flooded jacket provides moisture protection when used in an outdoor environment and is capable of direct burial Unshielded (UTP) construction with 24AWG solid conductors Temp range: -40° to +70°C Application Outdoor Ethernet Networks or Telco Harsh environment Campus networking LAN Direct Burial Applications

Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today!

Features

  • Cat5e Outdoor 25-Pair (50-Conductor) Ethernet Cable
  • UV protected jacket prevents damage due to sunlight (UV) exposure
  • Flooded jacket provides moisture protection when used in an outdoor environment and is capable of direct burial
  • Unshielded (UTP) construction with 24AWG solid conductors
  • Temp range: -40° to +70°C

Application

  • Outdoor Ethernet Networks or Telco
  • Harsh environment
  • Campus networking
  • LAN
  • Direct Burial Applications
Supplier's Site
Cat5E, Outdoor Direct Burial Pe Jacket, 25-Pair, Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com - 99AC8594 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E, Outdoor Direct Burial Pe Jacket, 25-Pair, Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com
99AC8594
Cat5E, Outdoor Direct Burial Pe Jacket, 25-Pair, Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com 99AC8594
CAT5E, OUTDOOR DIRECT BURIAL PE JACKET, 25-PAIR, SOLID 24 AWG, 1,000FT, BLACK ROHS COMPLIANT: YES

CAT5E, OUTDOOR DIRECT BURIAL PE JACKET, 25-PAIR, SOLID 24 AWG, 1,000FT, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOBC5-25-BLK 99AC8594
Product Name Cat5e, Outdoor Direct Burial PE Jacket, 25-Pair, Solid 24 AWG, 1,000ft, Black Cat5E, Outdoor Direct Burial Pe Jacket, 25-Pair, Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details