L-com, Inc. Cat5e, Outdoor Ethernet Cable PE Jacket, Direct Burial, 4 Pr. Solid 24 AWG, 1,000ft, Black TOBC2004

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. This cable is gel-filled, providing moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is also armored and suitable for direct burial, ducts or aerial lashing applications. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 5 Outdoor Gel-Filled, Armored, Direct-Burial cable with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment with an operating temperature range -40°C to +60°C EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. This cable is gel-filled, providing moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is also armored and suitable for direct burial, ducts or aerial lashing applications. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 5 Outdoor Gel-Filled, Armored, Direct-Burial cable with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment with an operating temperature range -40°C to +60°C EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Outdoor Ethernet Cable PE Jacket, Direct Burial, 4 Pr. Solid 24 AWG, 1,000ft, Black - TOBC2004 - L-com, Inc.
North Andover, MA, United States
Cat5e, Outdoor Ethernet Cable PE Jacket, Direct Burial, 4 Pr. Solid 24 AWG, 1,000ft, Black
TOBC2004
Cat5e, Outdoor Ethernet Cable PE Jacket, Direct Burial, 4 Pr. Solid 24 AWG, 1,000ft, Black TOBC2004
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. This cable is gel-filled, providing moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is also armored and suitable for direct burial, ducts or aerial lashing applications. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 5 Outdoor Gel-Filled, Armored, Direct-Burial cable with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment with an operating temperature range -40°C to +60°C EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN

Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. This cable is gel-filled, providing moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is also armored and suitable for direct burial, ducts or aerial lashing applications. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today!

Features

  • Category 5 Outdoor Gel-Filled, Armored, Direct-Burial cable with UV resistant jacket 1,000 Ft reel
  • PE UV protected jacket prevents damage due to sunlight exposure
  • Gel-filled jacket provides moisture protection when used in an outdoor environment with an operating temperature range -40°C to +60°C
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • LAN
Supplier's Site
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com - 90M1556 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com
90M1556
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com 90M1556
C5E UTP 4PR/24 SLD BLK OSP 1K

C5E UTP 4PR/24 SLD BLK OSP 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOBC2004 90M1556
Product Name Cat5e, Outdoor Ethernet Cable PE Jacket, Direct Burial, 4 Pr. Solid 24 AWG, 1,000ft, Black C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6020A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details