L-com, Inc. Cat6 UTP Outdoor Aerial Messenger Fig8 PE 23 AWG Solid 1,000ft, Black TOAC6-BLK

Description
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 23AWG solid conductors is excellent for punchdown and PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 23AWG solid conductors is excellent for punchdown and PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 UTP Outdoor Aerial Messenger Fig8 PE 23 AWG Solid 1,000ft, Black - TOAC6-BLK - L-com, Inc.
North Andover, MA, United States
Cat6 UTP Outdoor Aerial Messenger Fig8 PE 23 AWG Solid 1,000ft, Black
TOAC6-BLK
Cat6 UTP Outdoor Aerial Messenger Fig8 PE 23 AWG Solid 1,000ft, Black TOAC6-BLK
Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today! Features Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 23AWG solid conductors is excellent for punchdown and PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+

Protect Ethernet cable runs outside with L-com's Category 6 rated Outdoor Ethernet cables. These cables feature outdoor rated jackets which are protected against moisture and UV (sunlight) damage. The cables are EIA568 color-coded for compatibility with standard installations and feature solid conductors for termination into standard IDC connectors and for use with PoE. Some versions are capable of being used in Aerial applications and some are Direct Burial capable. Find the best one for your application and order online today!

Features

  • Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger
  • PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water
  • Unshielded (UTP) construction with 23AWG solid conductors is excellent for punchdown and PoE applications
  • CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C
  • EIA568 color-coded for compatibility with standard installations

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • Aerial applications
  • PoE and PoE+
Supplier's Site
Cat6 Utp Outdoor Aerial Messenger Fig8 Pe 23 Awg Solid 1,000Ft, Black Rohs Compliant L-Com - 02AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Utp Outdoor Aerial Messenger Fig8 Pe 23 Awg Solid 1,000Ft, Black Rohs Compliant L-Com
02AH4079
Cat6 Utp Outdoor Aerial Messenger Fig8 Pe 23 Awg Solid 1,000Ft, Black Rohs Compliant L-Com 02AH4079
CAT6 UTP OUTDOOR AERIAL MESSENGER FIG8 PE 23 AWG SOLID 1,000FT, BLACK ROHS COMPLIANT: YES

CAT6 UTP OUTDOOR AERIAL MESSENGER FIG8 PE 23 AWG SOLID 1,000FT, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOAC6-BLK 02AH4079
Product Name Cat6 UTP Outdoor Aerial Messenger Fig8 PE 23 AWG Solid 1,000ft, Black Cat6 Utp Outdoor Aerial Messenger Fig8 Pe 23 Awg Solid 1,000Ft, Black Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details