L-com, Inc. Cat5e, Outdoor Aerial Messenger Figure 8, PE Jacket, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC5-BLK

Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cable. This Aerial capable cable is built with a galvanized steel messenger in the figure 8 style. With its UV and moisture protected jacket, outdoor Ethernet cable runs are protected from damage caused by sunlight exposure and water. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. 24AWG solid conductor construction is excellent for long runs and PoE or PoE+ applications. Order online today! Features Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 24AWG solid conductors is excellent for punchdown or PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+
Datasheet
Description
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cable. This Aerial capable cable is built with a galvanized steel messenger in the figure 8 style. With its UV and moisture protected jacket, outdoor Ethernet cable runs are protected from damage caused by sunlight exposure and water. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. 24AWG solid conductor construction is excellent for long runs and PoE or PoE+ applications. Order online today! Features Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 24AWG solid conductors is excellent for punchdown or PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Outdoor Aerial Messenger Figure 8, PE Jacket, 4 Pr. Solid 24 AWG, 1,000ft, Black - TOAC5-BLK - L-com, Inc.
North Andover, MA, United States
Cat5e, Outdoor Aerial Messenger Figure 8, PE Jacket, 4 Pr. Solid 24 AWG, 1,000ft, Black
TOAC5-BLK
Cat5e, Outdoor Aerial Messenger Figure 8, PE Jacket, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC5-BLK
Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cable. This Aerial capable cable is built with a galvanized steel messenger in the figure 8 style. With its UV and moisture protected jacket, outdoor Ethernet cable runs are protected from damage caused by sunlight exposure and water. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. 24AWG solid conductor construction is excellent for long runs and PoE or PoE+ applications. Order online today! Features Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Unshielded (UTP) construction with 24AWG solid conductors is excellent for punchdown or PoE applications CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Outdoor Ethernet Networks Harsh environment Campus networking Aerial applications PoE and PoE+

Protect Ethernet cable runs outside with L-com's Category 5e rated Outdoor Ethernet cable. This Aerial capable cable is built with a galvanized steel messenger in the figure 8 style. With its UV and moisture protected jacket, outdoor Ethernet cable runs are protected from damage caused by sunlight exposure and water. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. 24AWG solid conductor construction is excellent for long runs and PoE or PoE+ applications. Order online today!

Features

  • Category 5e Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger
  • PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water
  • Unshielded (UTP) construction with 24AWG solid conductors is excellent for punchdown or PoE applications
  • CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C
  • EIA568 color-coded for compatibility with standard installations

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • Aerial applications
  • PoE and PoE+
Supplier's Site
Cat5E, Outdoor Aerial Messenger Figure 8, Pe Jacket, 4 Pr. Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com - 02AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E, Outdoor Aerial Messenger Figure 8, Pe Jacket, 4 Pr. Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com
02AH4078
Cat5E, Outdoor Aerial Messenger Figure 8, Pe Jacket, 4 Pr. Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com 02AH4078
CAT5E, OUTDOOR AERIAL MESSENGER FIGURE 8, PE JACKET, 4 PR. SOLID 24 AWG, 1,000FT, BLACK ROHS COMPLIANT: YES

CAT5E, OUTDOOR AERIAL MESSENGER FIGURE 8, PE JACKET, 4 PR. SOLID 24 AWG, 1,000FT, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOAC5-BLK 02AH4078
Product Name Cat5e, Outdoor Aerial Messenger Figure 8, PE Jacket, 4 Pr. Solid 24 AWG, 1,000ft, Black Cat5E, Outdoor Aerial Messenger Figure 8, Pe Jacket, 4 Pr. Solid 24 Awg, 1,000Ft, Black Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details