L-com, Inc. Cat6, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC2005

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated twisted pair cabling. The jacket is flooded which provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 6 Outdoor Ethernet Cable Aerial-lash cable UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated twisted pair cabling. The jacket is flooded which provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 6 Outdoor Ethernet Cable Aerial-lash cable UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Suppliers

Company
Product
Description
Supplier Links
Cat6, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black - TOAC2005 - L-com, Inc.
North Andover, MA, United States
Cat6, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black
TOAC2005
Cat6, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC2005
Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated twisted pair cabling. The jacket is flooded which provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 6 Outdoor Ethernet Cable Aerial-lash cable UV protected jacket prevents damage due to sunlight exposure Flooded jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN PoE

Protect Ethernet cable runs outside with L-com's Outdoor Category 6 rated twisted pair cabling. The jacket is flooded which provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today!

Features

  • Category 6 Outdoor Ethernet Cable Aerial-lash cable
  • UV protected jacket prevents damage due to sunlight exposure
  • Flooded jacket provides moisture protection when used in an outdoor environment
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • LAN
  • PoE
Supplier's Site
C6 Utp 4Pr/24 Sld Blk Pe 1K L-Com - 85T9392 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/24 Sld Blk Pe 1K L-Com
85T9392
C6 Utp 4Pr/24 Sld Blk Pe 1K L-Com 85T9392
C6 UTP 4PR/24 SLD BLK PE 1K

C6 UTP 4PR/24 SLD BLK PE 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOAC2005 85T9392
Product Name Cat6, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black C6 Utp 4Pr/24 Sld Blk Pe 1K L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details