L-com, Inc. Cat5e, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC2004

Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled, Aerial Lashed with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN
Description
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled, Aerial Lashed with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black - TOAC2004 - L-com, Inc.
North Andover, MA, United States
Cat5e, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black
TOAC2004
Cat5e, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black TOAC2004
Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Cat5e Outdoor Ethernet Cable Gel-Filled, Aerial Lashed with UV resistant jacket 1,000 Ft reel PE UV protected jacket prevents damage due to sunlight exposure Gel-filled jacket provides moisture protection when used in an outdoor environment EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Application Outdoor Ethernet Networks Harsh environment Campus networking LAN

Protect Ethernet cable runs outside with L-com's Outdoor Category 5e rated twisted pair cabling. The Gel-filled jacket provides moisture protection when used in an outdoor environment. With the UV protected jacket, outdoor cable runs are protected from damage caused by sunlight exposure. The cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today!

Features

  • Cat5e Outdoor Ethernet Cable Gel-Filled, Aerial Lashed with UV resistant jacket 1,000 Ft reel
  • PE UV protected jacket prevents damage due to sunlight exposure
  • Gel-filled jacket provides moisture protection when used in an outdoor environment
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks

Application

  • Outdoor Ethernet Networks
  • Harsh environment
  • Campus networking
  • LAN
Supplier's Site
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com - 39M5724 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com
39M5724
C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com 39M5724
C5E UTP 4PR/24 SLD BLK OSP 1K

C5E UTP 4PR/24 SLD BLK OSP 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TOAC2004 39M5724
Product Name Cat5e, Outdoor Ethernet Cable PE Jacket, Aerial Lashed, 4 Pr. Solid 24 AWG, 1,000ft, Black C5E Utp 4Pr/24 Sld Blk Osp 1K L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details