L-com, Inc. USB 2.0 Active Extension Cable Type A Male/Female 5.0 meter TL-U026-016

Description
The TL-U026-016 is a 16-ft. USB Certified 2.0 active extension cable that is bus powered and can be used to increase the length of a USB device without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 80 feet by daisy chaining up to 5 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Features Used to extend USB 2.0 signals up to 80 feet Gold plated contacts provide superior conductivity for low and high speed devices Premium double-shielded cable protects USB signal from external noise Daisy chain feature lets you connect up to 5 cables for extended distance applications Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security and Surveillance Point of sale Industrial control Remote desktop Enterprise computing
Datasheet
Description
The TL-U026-016 is a 16-ft. USB Certified 2.0 active extension cable that is bus powered and can be used to increase the length of a USB device without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 80 feet by daisy chaining up to 5 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Features Used to extend USB 2.0 signals up to 80 feet Gold plated contacts provide superior conductivity for low and high speed devices Premium double-shielded cable protects USB signal from external noise Daisy chain feature lets you connect up to 5 cables for extended distance applications Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security and Surveillance Point of sale Industrial control Remote desktop Enterprise computing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Active Extension Cable Type A Male/Female 5.0 meter - TL-U026-016 - L-com, Inc.
North Andover, MA, United States
USB 2.0 Active Extension Cable Type A Male/Female 5.0 meter
TL-U026-016
USB 2.0 Active Extension Cable Type A Male/Female 5.0 meter TL-U026-016
The TL-U026-016 is a 16-ft. USB Certified 2.0 active extension cable that is bus powered and can be used to increase the length of a USB device without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 80 feet by daisy chaining up to 5 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Features Used to extend USB 2.0 signals up to 80 feet Gold plated contacts provide superior conductivity for low and high speed devices Premium double-shielded cable protects USB signal from external noise Daisy chain feature lets you connect up to 5 cables for extended distance applications Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security and Surveillance Point of sale Industrial control Remote desktop Enterprise computing

The TL-U026-016 is a 16-ft. USB Certified 2.0 active extension cable that is bus powered and can be used to increase the length of a USB device without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet. Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 80 feet by daisy chaining up to 5 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub).

Features

  • Used to extend USB 2.0 signals up to 80 feet
  • Gold plated contacts provide superior conductivity for low and high speed devices
  • Premium double-shielded cable protects USB signal from external noise
  • Daisy chain feature lets you connect up to 5 cables for extended distance applications
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Security and Surveillance
  • Point of sale
  • Industrial control
  • Remote desktop
  • Enterprise computing
Supplier's Site
Cable Assemblies - USB Cables - TL-U026-016 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
TL-U026-016
Cable Assemblies - USB Cables TL-U026-016
USB 2.0 ACTIVE EXT CABLE 5M

USB 2.0 ACTIVE EXT CABLE 5M

Supplier's Site
Extension Cable, Usb 2.0, 16Ft, Black; Connector A L-Com - 66K0318 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Usb 2.0, 16Ft, Black; Connector A L-Com
66K0318
Extension Cable, Usb 2.0, 16Ft, Black; Connector A L-Com 66K0318
EXTENSION CABLE, USB 2.0, 16FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

EXTENSION CABLE, USB 2.0, 16FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL-U026-016 TL-U026-016 66K0318
Product Name USB 2.0 Active Extension Cable Type A Male/Female 5.0 meter Cable Assemblies - USB Cables Extension Cable, Usb 2.0, 16Ft, Black; Connector A L-Com
Application Extender Cable Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details