L-com, Inc. Smart Ups 500Va 300W 1U L-Com TL-SMART500RT1U

Description
SMART UPS 500VA 300W 1U
Description
SMART UPS 500VA 300W 1U

Suppliers

Company
Product
Description
Supplier Links
Smart Ups 500Va 300W 1U L-Com - 23T8715 - Newark, An Avnet Company
Chicago, IL, United States
Smart Ups 500Va 300W 1U L-Com
23T8715
Smart Ups 500Va 300W 1U L-Com 23T8715
SMART UPS 500VA 300W 1U

SMART UPS 500VA 300W 1U

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T8715
Product Name Smart Ups 500Va 300W 1U L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details