TL-LC1200 -- LINE COND 1200W 4 OUT L-COM
L-com, Inc.
Line Cond 1200W 4 Out L-Com
TL-LC1200
Description
LINE COND 1200W 4 OUT
Description
LINE COND 1200W 4 OUT
Suppliers
Line Cond 1200W 4 Out L-Com
23T8709
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
23T8709 |
|
Product Name
|
Line Cond 1200W 4 Out L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Application
Automotive
Gender
Male-Female
View Details
Application
Power Cable
Standards / Certifications
RoHS
View Details
Amphenol Communications Solutions
Cable Length
16.4 ft (50 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Cable Length
100 ft (305 dm)
Standards / Certifications
RoHS
View Details