L-com, Inc. Low PIM Flexible TFT-402-LF Coax Cable Double Shielded with Blue FEP Jacket, By The Foot TFT-402-LF-LC

Description
TFT-402-LF-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LF-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible coax cable TFT-402-LF-LC is constructed with a 0.16 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for flexible CMP plenum rated applications. TFT-402-LF-LC flexible 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 80 dB. L-com TFT-402-LF-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 150 degrees C. Times Microwave TFT-402-LF-LC coax cable specs for this wire can be found on its RF coax cable TFT-402-LF-LC datasheet. SPF-375-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-375-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Good Shielding >80 dB UV Resistant Jacket 76% Velocity of Propagation (VoP) Application Base Stations Antenna Pigtails Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems
Datasheet
Description
TFT-402-LF-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LF-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible coax cable TFT-402-LF-LC is constructed with a 0.16 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for flexible CMP plenum rated applications. TFT-402-LF-LC flexible 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 80 dB. L-com TFT-402-LF-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 150 degrees C. Times Microwave TFT-402-LF-LC coax cable specs for this wire can be found on its RF coax cable TFT-402-LF-LC datasheet. SPF-375-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-375-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Good Shielding >80 dB UV Resistant Jacket 76% Velocity of Propagation (VoP) Application Base Stations Antenna Pigtails Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM Flexible TFT-402-LF Coax Cable Double Shielded with Blue FEP Jacket, By The Foot - TFT-402-LF-LC - L-com, Inc.
North Andover, MA, United States
Low PIM Flexible TFT-402-LF Coax Cable Double Shielded with Blue FEP Jacket, By The Foot
TFT-402-LF-LC
Low PIM Flexible TFT-402-LF Coax Cable Double Shielded with Blue FEP Jacket, By The Foot TFT-402-LF-LC
TFT-402-LF-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LF-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible coax cable TFT-402-LF-LC is constructed with a 0.16 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for flexible CMP plenum rated applications. TFT-402-LF-LC flexible 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 80 dB. L-com TFT-402-LF-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 150 degrees C. Times Microwave TFT-402-LF-LC coax cable specs for this wire can be found on its RF coax cable TFT-402-LF-LC datasheet. SPF-375-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-375-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Good Shielding >80 dB UV Resistant Jacket 76% Velocity of Propagation (VoP) Application Base Stations Antenna Pigtails Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems

TFT-402-LF-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LF-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible coax cable TFT-402-LF-LC is constructed with a 0.16 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for flexible CMP plenum rated applications.

TFT-402-LF-LC flexible 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 80 dB. L-com TFT-402-LF-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 150 degrees C. Times Microwave TFT-402-LF-LC coax cable specs for this wire can be found on its RF coax cable TFT-402-LF-LC datasheet.

SPF-375-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-375-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components.

Features

  • PIM < -160 dBc
  • UL910 Plenum Rated Cable
  • Lightweight and Extremely Flexible
  • Low Loss
  • Good Shielding >80 dB
  • UV Resistant Jacket
  • 76% Velocity of Propagation (VoP)

Application

  • Base Stations
  • Antenna Pigtails
  • Distributed Antenna Systems (DAS)
  • Plenum Installations
  • Small Cells
  • Multi-Carrier Communication Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TFT-402-LF-LC
Product Name Low PIM Flexible TFT-402-LF Coax Cable Double Shielded with Blue FEP Jacket, By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-412013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details