L-com, Inc. Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor UV Gray, 1KFT TFSC2008

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable UV Resistant PVC Jacket with CMX Outdoor rating
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable UV Resistant PVC Jacket with CMX Outdoor rating

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor UV Gray, 1KFT - TFSC2008 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor UV Gray, 1KFT
TFSC2008
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor UV Gray, 1KFT TFSC2008
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable UV Resistant PVC Jacket with CMX Outdoor rating

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Durable UV Resistant PVC Jacket with CMX Outdoor rating
Supplier's Site
C5E Sf/utp 24Sld Pvc Gry 1Kft L-Com - 51AC7011 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sf/utp 24Sld Pvc Gry 1Kft L-Com
51AC7011
C5E Sf/utp 24Sld Pvc Gry 1Kft L-Com 51AC7011
C5E SF/UTP 24SLD PVC GRY 1KFT

C5E SF/UTP 24SLD PVC GRY 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFSC2008 51AC7011
Product Name Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor UV Gray, 1KFT C5E Sf/utp 24Sld Pvc Gry 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details