L-com, Inc. Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray, 1KFT TFSC2004

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable PVC Jacket
Datasheet
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable PVC Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray, 1KFT - TFSC2004 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray, 1KFT
TFSC2004
Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray, 1KFT TFSC2004
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Durable PVC Jacket

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Durable PVC Jacket
Supplier's Site
Cable, Coax, 24Awg, 304.8M, Ivory; Coaxial Cable Type L-Com - 23T8697 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, 24Awg, 304.8M, Ivory; Coaxial Cable Type L-Com
23T8697
Cable, Coax, 24Awg, 304.8M, Ivory; Coaxial Cable Type L-Com 23T8697
CABLE, COAX, 24AWG, 304.8M, IVORY; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Ivory; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

CABLE, COAX, 24AWG, 304.8M, IVORY; Coaxial Cable Type:-; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:100ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Ivory; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFSC2004 23T8697
Product Name Category 5E SF/UTP PVC 24 AWG 4-Pair Solid Conductor Gray, 1KFT Cable, Coax, 24Awg, 304.8M, Ivory; Coaxial Cable Type L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Micro D-Code, QD Style Ethernet Media - 1585D-D4TBJM-0M3 - Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
Connector Type Standard
View Details
2 suppliers