L-com, Inc. Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor White, 1KFT TFPC6A-WHT

Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Datasheet
Description
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor White, 1KFT - TFPC6A-WHT - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor White, 1KFT
TFPC6A-WHT
Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor White, 1KFT TFPC6A-WHT
Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Plenum rated (CMP) jacket with temperature range of -20°C to +75°C

Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise and a drain wire makes for excellent grounding. Fully Plenum (CMP) rated, these cables are capable of being installed in plenum or riser spaces. Solid conductors terminate easily into standard IDC connectors and panels are ideal for PoE or PoE+ applications. L-com also offers terminated and tested assemblies. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels and is excellent for PoE or PoE+ applications
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • Plenum rated (CMP) jacket with temperature range of -20°C to +75°C
Supplier's Site Datasheet
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor White, 1Kft Rohs Compliant L-Com - 97AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor White, 1Kft Rohs Compliant L-Com
97AC8817
Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor White, 1Kft Rohs Compliant L-Com 97AC8817
CATEGORY 6A F/UTP PLENUM RATED 23 AWG 4 SOLID CONDUCTOR WHITE, 1KFT ROHS COMPLIANT: YES

CATEGORY 6A F/UTP PLENUM RATED 23 AWG 4 SOLID CONDUCTOR WHITE, 1KFT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC6A-WHT 97AC8817
Product Name Category 6A F/UTP Plenum Rated 23 AWG 4 Solid Conductor White, 1KFT Category 6A F/utp Plenum Rated 23 Awg 4 Solid Conductor White, 1Kft Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details