L-com, Inc. Cat. 6a, CMX Rated Hi-Flex Zero Halogen FR-PUR Jacket, Double Shielded, 26 AWG, 1,000ft, Black TFDL6123

Description
L-com's Category 6a Zero Halogen industrial cable is designed for extreme applications where rugged, shielded, high-flex cables are required and PVC is restricted. It features an industrial oil, chemical and water resistant jacket. This jacket is pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Double shielding (foil + braid) protects against EMI/RFI interference. Additional features include stranded conductors, a CMX / VW-1 burn rating and dynamic operating temperatures up to at 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks (100% Foil + 80% braid) Zero Halogen, Oil, chemical and water resistant industrial jacket (ZHFR PUR) with dynamic temperature range of -40°C to +75°C & CMX/VW-1 rated jacket PoE and Channel rated to 210ft (64m) Suitable for use in extreme hi-flex or continuous motion applications with a flex rating of 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Nominal cable OD of 0.269"; Nominal conductor/insulation OD of 0.036"; Recommended C6A plug: TSP6188S Application Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation Shipboard, aircraft, aerospace and defense
Description
L-com's Category 6a Zero Halogen industrial cable is designed for extreme applications where rugged, shielded, high-flex cables are required and PVC is restricted. It features an industrial oil, chemical and water resistant jacket. This jacket is pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Double shielding (foil + braid) protects against EMI/RFI interference. Additional features include stranded conductors, a CMX / VW-1 burn rating and dynamic operating temperatures up to at 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks (100% Foil + 80% braid) Zero Halogen, Oil, chemical and water resistant industrial jacket (ZHFR PUR) with dynamic temperature range of -40°C to +75°C & CMX/VW-1 rated jacket PoE and Channel rated to 210ft (64m) Suitable for use in extreme hi-flex or continuous motion applications with a flex rating of 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Nominal cable OD of 0.269"; Nominal conductor/insulation OD of 0.036"; Recommended C6A plug: TSP6188S Application Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation Shipboard, aircraft, aerospace and defense

Suppliers

Company
Product
Description
Supplier Links
Cat. 6a, CMX Rated Hi-Flex Zero Halogen FR-PUR Jacket, Double Shielded, 26 AWG, 1,000ft, Black - TFDL6123 - L-com, Inc.
North Andover, MA, United States
Cat. 6a, CMX Rated Hi-Flex Zero Halogen FR-PUR Jacket, Double Shielded, 26 AWG, 1,000ft, Black
TFDL6123
Cat. 6a, CMX Rated Hi-Flex Zero Halogen FR-PUR Jacket, Double Shielded, 26 AWG, 1,000ft, Black TFDL6123
L-com's Category 6a Zero Halogen industrial cable is designed for extreme applications where rugged, shielded, high-flex cables are required and PVC is restricted. It features an industrial oil, chemical and water resistant jacket. This jacket is pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Double shielding (foil + braid) protects against EMI/RFI interference. Additional features include stranded conductors, a CMX / VW-1 burn rating and dynamic operating temperatures up to at 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks (100% Foil + 80% braid) Zero Halogen, Oil, chemical and water resistant industrial jacket (ZHFR PUR) with dynamic temperature range of -40°C to +75°C & CMX/VW-1 rated jacket PoE and Channel rated to 210ft (64m) Suitable for use in extreme hi-flex or continuous motion applications with a flex rating of 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD Nominal cable OD of 0.269"; Nominal conductor/insulation OD of 0.036"; Recommended C6A plug: TSP6188S Application Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation Shipboard, aircraft, aerospace and defense

L-com's Category 6a Zero Halogen industrial cable is designed for extreme applications where rugged, shielded, high-flex cables are required and PVC is restricted. It features an industrial oil, chemical and water resistant jacket. This jacket is pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Double shielding (foil + braid) protects against EMI/RFI interference. Additional features include stranded conductors, a CMX / VW-1 burn rating and dynamic operating temperatures up to at 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! Order online today!

Features

  • Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks (100% Foil + 80% braid)
  • Zero Halogen, Oil, chemical and water resistant industrial jacket (ZHFR PUR) with dynamic temperature range of -40°C to +75°C & CMX/VW-1 rated jacket
  • PoE and Channel rated to 210ft (64m)
  • Suitable for use in extreme hi-flex or continuous motion applications with a flex rating of 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
  • Nominal cable OD of 0.269"; Nominal conductor/insulation OD of 0.036"; Recommended C6A plug: TSP6188S

Application

  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
C6A Sf/utp 26Str Zhfr-Pur Blk Hiflex 1Kft L-Com - 23AK8824 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sf/utp 26Str Zhfr-Pur Blk Hiflex 1Kft L-Com
23AK8824
C6A Sf/utp 26Str Zhfr-Pur Blk Hiflex 1Kft L-Com 23AK8824
C6A SF/UTP 26STR ZHFR-PUR BLK HIFLEX 1KFT

C6A SF/UTP 26STR ZHFR-PUR BLK HIFLEX 1KFT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL6123 23AK8824
Product Name Cat. 6a, CMX Rated Hi-Flex Zero Halogen FR-PUR Jacket, Double Shielded, 26 AWG, 1,000ft, Black C6A Sf/utp 26Str Zhfr-Pur Blk Hiflex 1Kft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details