L-com, Inc. Cat. 6a, Hi-Flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black TFDL5919

Description
L-com's line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks UV resistant jacket that is suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Dynamic temperature range of -40°C to +75°C Nominal cable OD of 0.239"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Datasheet
Description
L-com's line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks UV resistant jacket that is suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Dynamic temperature range of -40°C to +75°C Nominal cable OD of 0.239"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat. 6a, Hi-Flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black - TFDL5919 - L-com, Inc.
North Andover, MA, United States
Cat. 6a, Hi-Flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black
TFDL5919
Cat. 6a, Hi-Flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black TFDL5919
L-com's line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks UV resistant jacket that is suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Dynamic temperature range of -40°C to +75°C Nominal cable OD of 0.239"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

L-com's line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. Order online today!

Features

  • Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • UV resistant jacket that is suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling
  • Dynamic temperature range of -40°C to +75°C
  • Nominal cable OD of 0.239"; Nominal conductor/insulation OD of 0.036"
  • Recommended C6A plug: TSP6188S

Application

  • Outdoor networks
  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
Supplier's Site Datasheet
C6A Sftp 4Pr/26 Str Pur Blk 1K / Lcom L-Com - 17X2264 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sftp 4Pr/26 Str Pur Blk 1K / Lcom L-Com
17X2264
C6A Sftp 4Pr/26 Str Pur Blk 1K / Lcom L-Com 17X2264
C6A SFTP 4PR/26 STR PUR BLK 1K / LCOM

C6A SFTP 4PR/26 STR PUR BLK 1K / LCOM

Supplier's Site
C6A Sftp 4Pr/26 Str Pur Blk 1K L-Com - 38AJ5474 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sftp 4Pr/26 Str Pur Blk 1K L-Com
38AJ5474
C6A Sftp 4Pr/26 Str Pur Blk 1K L-Com 38AJ5474
C6A SFTP 4PR/26 STR PUR BLK 1K

C6A SFTP 4PR/26 STR PUR BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL5919 17X2264
Product Name Cat. 6a, Hi-Flex PUR Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Black C6A Sftp 4Pr/26 Str Pur Blk 1K / Lcom L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details