L-com, Inc. Cat6 F/UTP CMP Plenum Rated High Temp +105° 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TFC628P-BLU

Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates of up to 1Gbps for demanding high-speed voice, video and data applications. Available with a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMP (plenum) rated jacket with a high temp range of -20°C to +105°C (-4°F to 221°F) Meets Category 6A plug to plug electrical and transmission parameters up to 54 meters (177 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.191"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications
Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates of up to 1Gbps for demanding high-speed voice, video and data applications. Available with a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMP (plenum) rated jacket with a high temp range of -20°C to +105°C (-4°F to 221°F) Meets Category 6A plug to plug electrical and transmission parameters up to 54 meters (177 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.191"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications

Suppliers

Company
Product
Description
Supplier Links
Cat6 F/UTP CMP Plenum Rated High Temp +105° 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT - TFC628P-BLU - L-com, Inc.
North Andover, MA, United States
Cat6 F/UTP CMP Plenum Rated High Temp +105° 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
TFC628P-BLU
Cat6 F/UTP CMP Plenum Rated High Temp +105° 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TFC628P-BLU
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates of up to 1Gbps for demanding high-speed voice, video and data applications. Available with a high temperature +105°C CMP Plenum rated jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable to improve cable density and provide less cross-section area promoting air flow and rack ventilation CMP (plenum) rated jacket with a high temp range of -20°C to +105°C (-4°F to 221°F) Meets Category 6A plug to plug electrical and transmission parameters up to 54 meters (177 ft) Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection Nominal cable OD of 0.191"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission 10Gbps high-speed voice, video and data applications

L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates of up to 1Gbps for demanding high-speed voice, video and data applications. Available with a high temperature +105°C CMP Plenum rated jacket. Order online today.

Features

  • 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable to improve cable density and provide less cross-section area promoting air flow and rack ventilation
  • CMP (plenum) rated jacket with a high temp range of -20°C to +105°C (-4°F to 221°F)
  • Meets Category 6A plug to plug electrical and transmission parameters up to 54 meters (177 ft)
  • Foil Shielded (F/UTP) with drain wire design for EMI/RFI protection
  • Nominal cable OD of 0.191"; Nominal conductor/insulation OD of 0.031"; The recommended RJ45 plug for this C6A F/UTP 28AWG slim-line cable is TSP8028C6A

Application

  • Data centers and enterprise communications
  • High-density patching
  • Confined space patching
  • High-speed Ethernet transmission
  • 10Gbps high-speed voice, video and data applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TFC628P-BLU
Product Name Cat6 F/UTP CMP Plenum Rated High Temp +105° 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details