L-com, Inc. Category 5E SF/UTP CMX Outdoor Rated TPE 26 AWG 4-Pair Stranded, 1,000ft, Black TFC5734

Description
Looking for a durable, shielded, outdoor rated Category 5e cable? The TFC5734 utilizes an outdoor rated Flame Retardant Thermoplastic Elastomer jacket that is suitable for industrial or outdoor use. 26AWG stranded conductors make the cable more flexible than your standard outdoor cable. The jacket is UV and oil resistant and uses a double shield (foil + braid) to keep out unwanted interference. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, flame retardant, FR-TPE (Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V CMX rated jacket suitable for outdoor use Recommend for use with shielded connectors that utilize a load bar and/or pair separator such as: TDS8PC6 Application Outdoor networks Harsh Environments such as Oil and Gas Mil-Tec Transportation Industrial Ethernet
Description
Looking for a durable, shielded, outdoor rated Category 5e cable? The TFC5734 utilizes an outdoor rated Flame Retardant Thermoplastic Elastomer jacket that is suitable for industrial or outdoor use. 26AWG stranded conductors make the cable more flexible than your standard outdoor cable. The jacket is UV and oil resistant and uses a double shield (foil + braid) to keep out unwanted interference. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, flame retardant, FR-TPE (Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V CMX rated jacket suitable for outdoor use Recommend for use with shielded connectors that utilize a load bar and/or pair separator such as: TDS8PC6 Application Outdoor networks Harsh Environments such as Oil and Gas Mil-Tec Transportation Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP CMX Outdoor Rated TPE 26 AWG 4-Pair Stranded, 1,000ft, Black - TFC5734 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP CMX Outdoor Rated TPE 26 AWG 4-Pair Stranded, 1,000ft, Black
TFC5734
Category 5E SF/UTP CMX Outdoor Rated TPE 26 AWG 4-Pair Stranded, 1,000ft, Black TFC5734
Looking for a durable, shielded, outdoor rated Category 5e cable? The TFC5734 utilizes an outdoor rated Flame Retardant Thermoplastic Elastomer jacket that is suitable for industrial or outdoor use. 26AWG stranded conductors make the cable more flexible than your standard outdoor cable. The jacket is UV and oil resistant and uses a double shield (foil + braid) to keep out unwanted interference. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, flame retardant, FR-TPE (Thermoplastic Elastomer) jacket Dynamic temperature range of -40°C to +75°C and rated for 300V CMX rated jacket suitable for outdoor use Recommend for use with shielded connectors that utilize a load bar and/or pair separator such as: TDS8PC6 Application Outdoor networks Harsh Environments such as Oil and Gas Mil-Tec Transportation Industrial Ethernet

Looking for a durable, shielded, outdoor rated Category 5e cable? The TFC5734 utilizes an outdoor rated Flame Retardant Thermoplastic Elastomer jacket that is suitable for industrial or outdoor use. 26AWG stranded conductors make the cable more flexible than your standard outdoor cable. The jacket is UV and oil resistant and uses a double shield (foil + braid) to keep out unwanted interference. Order online today!

Features

  • Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Oil Resistant, UV resistant, flame retardant, FR-TPE (Thermoplastic Elastomer) jacket
  • Dynamic temperature range of -40°C to +75°C and rated for 300V
  • CMX rated jacket suitable for outdoor use
  • Recommend for use with shielded connectors that utilize a load bar and/or pair separator such as: TDS8PC6

Application

  • Outdoor networks
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
  • Industrial Ethernet
Supplier's Site
C5E Sftp 4Pr/26 Str Tpe Blk 1K Cmx Outdoor L-Com - 47X2965 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Str Tpe Blk 1K Cmx Outdoor L-Com
47X2965
C5E Sftp 4Pr/26 Str Tpe Blk 1K Cmx Outdoor L-Com 47X2965
C5E SFTP 4PR/26 STR TPE BLK 1K CMX Outdoor

C5E SFTP 4PR/26 STR TPE BLK 1K CMX Outdoor

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC5734 47X2965
Product Name Category 5E SF/UTP CMX Outdoor Rated TPE 26 AWG 4-Pair Stranded, 1,000ft, Black C5E Sftp 4Pr/26 Str Tpe Blk 1K Cmx Outdoor L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details