L-com, Inc. Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Green, 1KFT TFC2102

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks The TFC210X series is L-com branded on the cable jacket Application LAN Premise wiring Industrial networks Voice/Video/Data
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks The TFC210X series is L-com branded on the cable jacket Application LAN Premise wiring Industrial networks Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Green, 1KFT - TFC2102 - L-com, Inc.
North Andover, MA, United States
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Green, 1KFT
TFC2102
Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Green, 1KFT TFC2102
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Shielding protects against EMI/RFI interference EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks The TFC210X series is L-com branded on the cable jacket Application LAN Premise wiring Industrial networks Voice/Video/Data

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Shielding protects against EMI/RFI interference
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • The TFC210X series is L-com branded on the cable jacket

Application

  • LAN
  • Premise wiring
  • Industrial networks
  • Voice/Video/Data
Supplier's Site
C5E Ftp 4Pr/26 Str Pvc Grn 1K L-Com - 28X8449 - Newark, An Avnet Company
Chicago, IL, United States
C5E Ftp 4Pr/26 Str Pvc Grn 1K L-Com
28X8449
C5E Ftp 4Pr/26 Str Pvc Grn 1K L-Com 28X8449
C5E FTP 4PR/26 STR PVC GRN 1K

C5E FTP 4PR/26 STR PVC GRN 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2102 28X8449
Product Name Category 5E F/UTP PVC Patch 26 AWG 4-Pair Stranded Green, 1KFT C5E Ftp 4Pr/26 Str Pvc Grn 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details