L-com, Inc. Category 6 Shielded PE Outdoor Aerial Messenger Fig8 23 AWG 4-Pair Solid, 1,000ft, Black TFAC6-BLK

Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE
Datasheet
Description
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Shielded PE Outdoor Aerial Messenger Fig8 23 AWG 4-Pair Solid, 1,000ft, Black - TFAC6-BLK - L-com, Inc.
North Andover, MA, United States
Category 6 Shielded PE Outdoor Aerial Messenger Fig8 23 AWG 4-Pair Solid, 1,000ft, Black
TFAC6-BLK
Category 6 Shielded PE Outdoor Aerial Messenger Fig8 23 AWG 4-Pair Solid, 1,000ft, Black TFAC6-BLK
The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today! Features Foil Shielded (F/UTP) Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C EIA568 color-coded for compatibility with standard installations Application Industrial, harsh or outdoor Ethernet Punch-down applications Direct burial applications Manufacturing PoE

The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications. Additional features include 23AWG solid conductors which are excellent for punch-down and PoE/PoE+ applications, standard TIA/EIA wiring and an operating temperature of up to 70°C. Available in 1,000 ft reels. Two versions available: Round Direct Burial capable and Figure-8 style Aerial Messenger. Choose the best for your application and order online today!

Features

  • Foil Shielded (F/UTP) Category 6 Outdoor Ethernet Cable, Figure 8 style Aerial with Galvanized steel messenger
  • PE jacket material is UV and moisture protected against damage due to sunlight (UV) exposure and water
  • Foil shielded with drain wire for reducing EMI/RFI noise in high-speed Ethernet networks
  • CMX and IEC-332-1 Flame Rating; Temp range: -40° to +70°C
  • EIA568 color-coded for compatibility with standard installations

Application

  • Industrial, harsh or outdoor Ethernet
  • Punch-down applications
  • Direct burial applications
  • Manufacturing
  • PoE
Supplier's Site
Category 6 Shielded Pe Outdoor Aerial Messenger Fig8 23 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com - 02AH4077 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Shielded Pe Outdoor Aerial Messenger Fig8 23 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com
02AH4077
Category 6 Shielded Pe Outdoor Aerial Messenger Fig8 23 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com 02AH4077
CATEGORY 6 SHIELDED PE OUTDOOR AERIAL MESSENGER FIG8 23 AWG 4-PAIR SOLID, 1,000FT, BLACK ROHS COMPLIANT: YES

CATEGORY 6 SHIELDED PE OUTDOOR AERIAL MESSENGER FIG8 23 AWG 4-PAIR SOLID, 1,000FT, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFAC6-BLK 02AH4077
Product Name Category 6 Shielded PE Outdoor Aerial Messenger Fig8 23 AWG 4-Pair Solid, 1,000ft, Black Category 6 Shielded Pe Outdoor Aerial Messenger Fig8 23 Awg 4-Pair Solid, 1,000Ft, Black Rohs Compliant L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details