L-com, Inc. Snagless Cover, Rj45 Plug, Polypropylene; Accessory Type L-Com TDS8CVR-BK

Description
SNAGLESS COVER, RJ45 PLUG, POLYPROPYLENE; Accessory Type:Cover; For Use With:Shielded and Unshielded RJ45 Plugs; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:- RoHS Compliant: Yes
Datasheet
Description
SNAGLESS COVER, RJ45 PLUG, POLYPROPYLENE; Accessory Type:Cover; For Use With:Shielded and Unshielded RJ45 Plugs; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snagless Cover, Rj45 Plug, Polypropylene; Accessory Type L-Com - 18J1623 - Newark, An Avnet Company
Chicago, IL, United States
Snagless Cover, Rj45 Plug, Polypropylene; Accessory Type L-Com
18J1623
Snagless Cover, Rj45 Plug, Polypropylene; Accessory Type L-Com 18J1623
SNAGLESS COVER, RJ45 PLUG, POLYPROPYLENE; Accessory Type:Cover; For Use With:Shielded and Unshielded RJ45 Plugs; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:- RoHS Compliant: Yes

SNAGLESS COVER, RJ45 PLUG, POLYPROPYLENE; Accessory Type:Cover; For Use With:Shielded and Unshielded RJ45 Plugs; No. of Positions:1Positions; Strain Relief Material:PP (Polypropylene); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 18J1623
Product Name Snagless Cover, Rj45 Plug, Polypropylene; Accessory Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details