L-com, Inc. Cat. 5, Telco Cable, 180° Male / 180° Male, 15.0 ft TDC550MM-15

Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 5 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 5 25-Pair trunk cables with Male-to-Male Connectors Category 5 for high quality data transmission Application Networking Telecommunications Premise wiring Voice/Data
Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 5 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 5 25-Pair trunk cables with Male-to-Male Connectors Category 5 for high quality data transmission Application Networking Telecommunications Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Cat. 5, Telco Cable, 180° Male / 180° Male, 15.0 ft - TDC550MM-15 - L-com, Inc.
North Andover, MA, United States
Cat. 5, Telco Cable, 180° Male / 180° Male, 15.0 ft
TDC550MM-15
Cat. 5, Telco Cable, 180° Male / 180° Male, 15.0 ft TDC550MM-15
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 5 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 5 25-Pair trunk cables with Male-to-Male Connectors Category 5 for high quality data transmission Application Networking Telecommunications Premise wiring Voice/Data

L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 5 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today!

Features

  • 4-40 threaded hardware allows a secure connection to your equipment
  • Custom lengths are available with modest minimums. Order online today!
  • A single rugged PVC jacket protects the conductor pairs
  • Category 5 25-Pair trunk cables with Male-to-Male Connectors
  • Category 5 for high quality data transmission

Application

  • Networking
  • Telecommunications
  • Premise wiring
  • Voice/Data
Supplier's Site
Cable Cat5 Cn50 M/m 180Deg 15 L-Com - 90M1504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cat5 Cn50 M/m 180Deg 15 L-Com
90M1504
Cable Cat5 Cn50 M/m 180Deg 15 L-Com 90M1504
CABLE CAT5 CN50 M/M 180DEG 15

CABLE CAT5 CN50 M/M 180DEG 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC550MM-15 90M1504
Product Name Cat. 5, Telco Cable, 180° Male / 180° Male, 15.0 ft Cable Cat5 Cn50 M/m 180Deg 15 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details