L-com, Inc. Cat. 3 Telco Breakout Cable, Male Telco / 6 (8x8), 3.0 ft TDC50M88

Description
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 3 rated for high quality data transmission Application Telecommunications Networking Premise wiring Voice/Data
Description
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 3 rated for high quality data transmission Application Telecommunications Networking Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Cat. 3 Telco Breakout Cable, Male Telco / 6 (8x8), 3.0 ft - TDC50M88 - L-com, Inc.
North Andover, MA, United States
Cat. 3 Telco Breakout Cable, Male Telco / 6 (8x8), 3.0 ft
TDC50M88
Cat. 3 Telco Breakout Cable, Male Telco / 6 (8x8), 3.0 ft TDC50M88
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features 4-40 threaded hardware allows a secure connection to your equipment Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Custom lengths are available with modest minimums. Order online today! A single rugged PVC jacket protects the conductor pairs Category 3 rated for high quality data transmission Application Telecommunications Networking Premise wiring Voice/Data

Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today!

Features

  • 4-40 threaded hardware allows a secure connection to your equipment
  • Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector
  • Custom lengths are available with modest minimums. Order online today!
  • A single rugged PVC jacket protects the conductor pairs
  • Category 3 rated for high quality data transmission

Application

  • Telecommunications
  • Networking
  • Premise wiring
  • Voice/Data
Supplier's Site
Cable Cat 3 Cn50M /6 (8X8) 3 L-Com - 90M1495 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cat 3 Cn50M /6 (8X8) 3 L-Com
90M1495
Cable Cat 3 Cn50M /6 (8X8) 3 L-Com 90M1495
CABLE CAT 3 CN50M /6 (8X8) 3

CABLE CAT 3 CN50M /6 (8X8) 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC50M88 90M1495
Product Name Cat. 3 Telco Breakout Cable, Male Telco / 6 (8x8), 3.0 ft Cable Cat 3 Cn50M /6 (8X8) 3 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details