L-com, Inc. Cat. 3 Telco Breakout Cable, Male Telco / 25 (6x2), 3.0 ft TDC50M62

Description
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Category 3 rated for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking
Description
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Category 3 rated for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Cat. 3 Telco Breakout Cable, Male Telco / 25 (6x2), 3.0 ft - TDC50M62 - L-com, Inc.
North Andover, MA, United States
Cat. 3 Telco Breakout Cable, Male Telco / 25 (6x2), 3.0 ft
TDC50M62
Cat. 3 Telco Breakout Cable, Male Telco / 25 (6x2), 3.0 ft TDC50M62
Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector Category 3 rated for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking

Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco connection and the other has up to 25 RJ style connectors. All cables are three feet in length. Custom lengths are available with modest minimums. Order online today!

Features

  • Category 3 25-Pair breakout trunk cables with a Male RJ21 Connector
  • Category 3 rated for high quality data transmission
  • A single rugged PVC jacket protects the conductor pairs
  • 4-40 threaded hardware allows a secure connection to your equipment
  • Custom lengths are available with modest minimums. Order online today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Cable Cat 3 Cn50M/25 (6X2) 3 L-Com - 31M9238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cat 3 Cn50M/25 (6X2) 3 L-Com
31M9238
Cable Cat 3 Cn50M/25 (6X2) 3 L-Com 31M9238
CABLE CAT 3 CN50M/25 (6X2) 3

CABLE CAT 3 CN50M/25 (6X2) 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC50M62 31M9238
Product Name Cat. 3 Telco Breakout Cable, Male Telco / 25 (6x2), 3.0 ft Cable Cat 3 Cn50M/25 (6X2) 3 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details