L-com, Inc. Reverse Cable Adapter RJ11 (6X4), Male/Female, 10 in. TDC48R

Description
Quickly reverse the polarity for telephone connections with L-com's exclusive cross-wired cable extension. This 10-inch extension cable is USOC cross-wired for analog telephone systems. One end has a RJ11 (6x4) plug while the other end has an RJ11 jack making an inline change easy to install. A 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications. Same day shipping on most items; Order online today! Features RJ11 Plug to jack cross wired adapter cables to reverse polarity for telephone connections USOC cross-wired for analog telephone systems Popular RJ11 (6x4) plug and jack extension fits most phone systems 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications Same day shipping on most items; Order online today! Application Telecommunications Voice/Data Premise wiring Networking
Description
Quickly reverse the polarity for telephone connections with L-com's exclusive cross-wired cable extension. This 10-inch extension cable is USOC cross-wired for analog telephone systems. One end has a RJ11 (6x4) plug while the other end has an RJ11 jack making an inline change easy to install. A 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications. Same day shipping on most items; Order online today! Features RJ11 Plug to jack cross wired adapter cables to reverse polarity for telephone connections USOC cross-wired for analog telephone systems Popular RJ11 (6x4) plug and jack extension fits most phone systems 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications Same day shipping on most items; Order online today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Reverse Cable Adapter RJ11 (6X4), Male/Female, 10 in. - TDC48R - L-com, Inc.
North Andover, MA, United States
Reverse Cable Adapter RJ11 (6X4), Male/Female, 10 in.
TDC48R
Reverse Cable Adapter RJ11 (6X4), Male/Female, 10 in. TDC48R
Quickly reverse the polarity for telephone connections with L-com's exclusive cross-wired cable extension. This 10-inch extension cable is USOC cross-wired for analog telephone systems. One end has a RJ11 (6x4) plug while the other end has an RJ11 jack making an inline change easy to install. A 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications. Same day shipping on most items; Order online today! Features RJ11 Plug to jack cross wired adapter cables to reverse polarity for telephone connections USOC cross-wired for analog telephone systems Popular RJ11 (6x4) plug and jack extension fits most phone systems 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications Same day shipping on most items; Order online today! Application Telecommunications Voice/Data Premise wiring Networking

Quickly reverse the polarity for telephone connections with L-com's exclusive cross-wired cable extension. This 10-inch extension cable is USOC cross-wired for analog telephone systems. One end has a RJ11 (6x4) plug while the other end has an RJ11 jack making an inline change easy to install. A 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications. Same day shipping on most items; Order online today!

Features

  • RJ11 Plug to jack cross wired adapter cables to reverse polarity for telephone connections
  • USOC cross-wired for analog telephone systems
  • Popular RJ11 (6x4) plug and jack extension fits most phone systems
  • 10-inch piece of flexible flat modular cable is perfect for telephone and low speed data applications
  • Same day shipping on most items; Order online today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Reverse Adptr Cbl Rj11 M/f 10 L-Com - 90M1488 - Newark, An Avnet Company
Chicago, IL, United States
Reverse Adptr Cbl Rj11 M/f 10 L-Com
90M1488
Reverse Adptr Cbl Rj11 M/f 10 L-Com 90M1488
REVERSE ADPTR CBL RJ11 M/F 10

REVERSE ADPTR CBL RJ11 M/F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC48R 90M1488
Product Name Reverse Cable Adapter RJ11 (6X4), Male/Female, 10 in. Reverse Adptr Cbl Rj11 M/f 10 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details