L-com, Inc. Cat. 3, Telco Cable, 90° Female / 90° Female, 5.0 ft TDC350FF-5

Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking
Datasheet
Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat. 3, Telco Cable, 90° Female / 90° Female, 5.0 ft - TDC350FF-5 - L-com, Inc.
North Andover, MA, United States
Cat. 3, Telco Cable, 90° Female / 90° Female, 5.0 ft
TDC350FF-5
Cat. 3, Telco Cable, 90° Female / 90° Female, 5.0 ft TDC350FF-5
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking

L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today!

Features

  • Category 3 25-Pair trunk cables with Female-to-Female Connectors
  • Category 3 for high quality data transmission
  • A single rugged PVC jacket protects the conductor pairs
  • 4-40 threaded hardware allows a secure connection to your equipment
  • Custom lengths are available with modest minimums. Order online today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Telephone Cable, Cat3, 1.52M; Connector Type A L-Com - 90M1480 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cable, Cat3, 1.52M; Connector Type A L-Com
90M1480
Telephone Cable, Cat3, 1.52M; Connector Type A L-Com 90M1480
TELEPHONE CABLE, CAT3, 1.52M; Connector Type A:Telco Trunk 25 Pair Socket; Connector Type B:Telco Trunk 25 Pair Socket; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

TELEPHONE CABLE, CAT3, 1.52M; Connector Type A:Telco Trunk 25 Pair Socket; Connector Type B:Telco Trunk 25 Pair Socket; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC350FF-5 90M1480
Product Name Cat. 3, Telco Cable, 90° Female / 90° Female, 5.0 ft Telephone Cable, Cat3, 1.52M; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details