L-com, Inc. Cat. 3, Telco Cable, 90° Female / 90° Female, 10.0 ft TDC350FF-10

Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking
Description
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Cat. 3, Telco Cable, 90° Female / 90° Female, 10.0 ft - TDC350FF-10 - L-com, Inc.
North Andover, MA, United States
Cat. 3, Telco Cable, 90° Female / 90° Female, 10.0 ft
TDC350FF-10
Cat. 3, Telco Cable, 90° Female / 90° Female, 10.0 ft TDC350FF-10
L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today! Features Category 3 25-Pair trunk cables with Female-to-Female Connectors Category 3 for high quality data transmission A single rugged PVC jacket protects the conductor pairs 4-40 threaded hardware allows a secure connection to your equipment Custom lengths are available with modest minimums. Order online today! Application Telecommunications Voice/Data Premise wiring Networking

L-com carries an extensive line of 25-Pair Telco trunk cables. Trunk cables consolidate multiple network or telephone ports into one easy to run cable assembly. Cables are rated Category 3 for high quality data transmission. Standard 4-40 threaded hardware allows a secure connection to your equipment. Custom lengths are available with modest minimums. Order online today!

Features

  • Category 3 25-Pair trunk cables with Female-to-Female Connectors
  • Category 3 for high quality data transmission
  • A single rugged PVC jacket protects the conductor pairs
  • 4-40 threaded hardware allows a secure connection to your equipment
  • Custom lengths are available with modest minimums. Order online today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Cable Cat 3 Cn50 F/f 10 L-Com - 90M1476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cat 3 Cn50 F/f 10 L-Com
90M1476
Cable Cat 3 Cn50 F/f 10 L-Com 90M1476
CABLE CAT 3 CN50 F/F 10

CABLE CAT 3 CN50 F/F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC350FF-10 90M1476
Product Name Cat. 3, Telco Cable, 90° Female / 90° Female, 10.0 ft Cable Cat 3 Cn50 F/f 10 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details