L-com, Inc. Flat Modular Cable, RJ12 (6x6) / Spade Lug, 7.0 ft TDC028-7

Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ12 plug on one end and Spade Lugs on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ12 to Spade Lugs 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking
Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ12 plug on one end and Spade Lugs on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ12 to Spade Lugs 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Flat Modular Cable, RJ12 (6x6) / Spade Lug, 7.0 ft - TDC028-7 - L-com, Inc.
North Andover, MA, United States
Flat Modular Cable, RJ12 (6x6) / Spade Lug, 7.0 ft
TDC028-7
Flat Modular Cable, RJ12 (6x6) / Spade Lug, 7.0 ft TDC028-7
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ12 plug on one end and Spade Lugs on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ12 to Spade Lugs 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ12 plug on one end and Spade Lugs on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote.

Features

  • Flat Silver-Satin Modular Cables – RJ12 to Spade Lugs
  • 30u gold plating on modular plug for durability and corrosion resistance
  • Assembly utilizes all UL listed components for industry standard compliance
  • Flat Silver Satin cable is ideal in tight spaces
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Flat Cbl(6X6) 7 W/spade Lugs L-Com - 90M1450 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cbl(6X6) 7 W/spade Lugs L-Com
90M1450
Flat Cbl(6X6) 7 W/spade Lugs L-Com 90M1450
FLAT CBL(6X6) 7 W/SPADE LUGS

FLAT CBL(6X6) 7 W/SPADE LUGS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC028-7 90M1450
Product Name Flat Modular Cable, RJ12 (6x6) / Spade Lug, 7.0 ft Flat Cbl(6X6) 7 W/spade Lugs L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details