L-com, Inc. Flat Modular Cable, RJ45 (8x8) / Tinned End, 2.0 ft TDC005-2

Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking
Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Flat Modular Cable, RJ45 (8x8) / Tinned End, 2.0 ft - TDC005-2 - L-com, Inc.
North Andover, MA, United States
Flat Modular Cable, RJ45 (8x8) / Tinned End, 2.0 ft
TDC005-2
Flat Modular Cable, RJ45 (8x8) / Tinned End, 2.0 ft TDC005-2
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote.

Features

  • Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends
  • 30u gold plating on modular plug for durability and corrosion resistance
  • Assembly utilizes all UL listed components for industry standard compliance
  • Flat Silver Satin cable is ideal in tight spaces
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
FLAT CBL(8X8) 2 W/TINNED ENDS - 70126563 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CBL(8X8) 2 W/TINNED ENDS
70126563
FLAT CBL(8X8) 2 W/TINNED ENDS 70126563
FLAT CBL(8X8) 2 W/TINNED ENDS

FLAT CBL(8X8) 2 W/TINNED ENDS

Supplier's Site
Cable Assemblies - Modular Cables - TDC005-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
TDC005-2
Cable Assemblies - Modular Cables TDC005-2
FLAT CBL(8X8) 2' W/TINNED ENDS

FLAT CBL(8X8) 2' W/TINNED ENDS

Supplier's Site
Flat Cbl(8X8) 2 W/tinned Ends L-Com - 90M1434 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cbl(8X8) 2 W/tinned Ends L-Com
90M1434
Flat Cbl(8X8) 2 W/tinned Ends L-Com 90M1434
FLAT CBL(8X8) 2 W/TINNED ENDS

FLAT CBL(8X8) 2 W/TINNED ENDS

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TDC005-2 70126563 TDC005-2 90M1434
Product Name Flat Modular Cable, RJ45 (8x8) / Tinned End, 2.0 ft FLAT CBL(8X8) 2 W/TINNED ENDS Cable Assemblies - Modular Cables Flat Cbl(8X8) 2 W/tinned Ends L-Com
Application LAN / Ethernet
Cable Type Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details