L-com, Inc. Flat Modular Cable, RJ45 (8x8) / Tinned End, 10.0 ft TDC005-10

Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking
Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

Suppliers

Company
Product
Description
Supplier Links
Flat Modular Cable, RJ45 (8x8) / Tinned End, 10.0 ft - TDC005-10 - L-com, Inc.
North Andover, MA, United States
Flat Modular Cable, RJ45 (8x8) / Tinned End, 10.0 ft
TDC005-10
Flat Modular Cable, RJ45 (8x8) / Tinned End, 10.0 ft TDC005-10
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring an RJ45 plug on one end and tinned wires on the other, these cables are designed to install quickly. Quantity pricing is available for larger volume orders; contact us today for a quote.

Features

  • Flat Silver-Satin Modular Cables – RJ45 to Tinned Ends
  • 30u gold plating on modular plug for durability and corrosion resistance
  • Assembly utilizes all UL listed components for industry standard compliance
  • Flat Silver Satin cable is ideal in tight spaces
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Flat Cbl(8X8)10 W/tinned Ends L-Com - 23T8649 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cbl(8X8)10 W/tinned Ends L-Com
23T8649
Flat Cbl(8X8)10 W/tinned Ends L-Com 23T8649
FLAT CBL(8X8)10 W/TINNED ENDS

FLAT CBL(8X8)10 W/TINNED ENDS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC005-10 23T8649
Product Name Flat Modular Cable, RJ45 (8x8) / Tinned End, 10.0 ft Flat Cbl(8X8)10 W/tinned Ends L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details