L-com, Inc. Category 5E UTP 24 AWG 4-Pair Stranded Blue, 1KFT TC8500

Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord
Description
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP 24 AWG 4-Pair Stranded Blue, 1KFT - TC8500 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP 24 AWG 4-Pair Stranded Blue, 1KFT
TC8500
Category 5E UTP 24 AWG 4-Pair Stranded Blue, 1KFT TC8500
Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket Stranded conductors are flexible and designed for patch cord usage EIA568 color-coded for compatibility with standard installations 2, 4 or 25-pair options available for multiple different installation applications Same day shipping on most items; Order online today! Application Telecommunications LAN Ethernet Voice/Data Patch cord

Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Category 5E Rated 24-AWG Stranded Conductor Bulk Cable with a PVC Jacket
  • Stranded conductors are flexible and designed for patch cord usage
  • EIA568 color-coded for compatibility with standard installations
  • 2, 4 or 25-pair options available for multiple different installation applications
  • Same day shipping on most items; Order online today!

Application

  • Telecommunications
  • LAN
  • Ethernet
  • Voice/Data
  • Patch cord
Supplier's Site
C5E Utp 4Pr/24 Str Pvc Blu 1K L-Com - 28X8433 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Str Pvc Blu 1K L-Com
28X8433
C5E Utp 4Pr/24 Str Pvc Blu 1K L-Com 28X8433
C5E UTP 4PR/24 STR PVC BLU 1K

C5E UTP 4PR/24 STR PVC BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC8500 28X8433
Product Name Category 5E UTP 24 AWG 4-Pair Stranded Blue, 1KFT C5E Utp 4Pr/24 Str Pvc Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details