L-com, Inc. Cat 6 UTP Dual Rated CM-LSZH 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TC628LS-BLU

Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Dual rated CM - LSZH (low smoke zero halogen) rated jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission Shipboard, aircraft, aerospace and defense
Datasheet
Description
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Dual rated CM - LSZH (low smoke zero halogen) rated jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission Shipboard, aircraft, aerospace and defense
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP Dual Rated CM-LSZH 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT - TC628LS-BLU - L-com, Inc.
North Andover, MA, United States
Cat 6 UTP Dual Rated CM-LSZH 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT
TC628LS-BLU
Cat 6 UTP Dual Rated CM-LSZH 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT TC628LS-BLU
L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today. Features 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation Dual rated CM - LSZH (low smoke zero halogen) rated jacket with temp range of -20° to 75°C Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft) Unshielded (UTP) construction Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6 Application Data centers and enterprise communications High-density patching Confined space patching High-speed Ethernet transmission Shipboard, aircraft, aerospace and defense

L-com's slim-line Ethernet bulk cables are the ideal solution for high density patching applications. These cables feature a patent-pending spline-free design to reduce their diameter and 28AWG stranded conductors making them a perfect solution for applications that require a smaller, more flexible cable than a standard patch cord. A performance rating of Category 6 allows these cables to support data rates for demanding high-speed voice, video and data applications. Available with either a Riser (CMR) rated PVC jacket or a dual rated CM-LSZH (low smoke zero halogen) jacket. Order online today.

Features

  • 38% smaller cross sectional area and a 33% reduction in weight compared to standard patch cable is smaller, more flexible to improve cable density and provide less cross-section area promoting air flow and rack ventilation
  • Dual rated CM - LSZH (low smoke zero halogen) rated jacket with temp range of -20° to 75°C
  • Meets Category 6 plug to plug electrical and transmission parameters up to 53 meters (174 ft)
  • Unshielded (UTP) construction
  • Nominal cable OD of 0.155"; Nominal conductor/insulation OD of 0.0245"; The recommended RJ45 plug for this C6 UTP 28AWG slim-line cable is TSP8028C6

Application

  • Data centers and enterprise communications
  • High-density patching
  • Confined space patching
  • High-speed Ethernet transmission
  • Shipboard, aircraft, aerospace and defense
Supplier's Site
Cable, Cat 6 Utp Dual Rated Cm-Lszh 28Awg 4-Pair Stranded Slim-Line Blue, 1Kft Rohs Compliant L-Com - 06AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat 6 Utp Dual Rated Cm-Lszh 28Awg 4-Pair Stranded Slim-Line Blue, 1Kft Rohs Compliant L-Com
06AH1454
Cable, Cat 6 Utp Dual Rated Cm-Lszh 28Awg 4-Pair Stranded Slim-Line Blue, 1Kft Rohs Compliant L-Com 06AH1454
CABLE, CAT 6 UTP DUAL RATED CM-LSZH 28AWG 4-PAIR STRANDED SLIM-LINE BLUE, 1KFT ROHS COMPLIANT: YES

CABLE, CAT 6 UTP DUAL RATED CM-LSZH 28AWG 4-PAIR STRANDED SLIM-LINE BLUE, 1KFT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC628LS-BLU 06AH1454
Product Name Cat 6 UTP Dual Rated CM-LSZH 28AWG 4-Pair Stranded Slim-Line Blue, 1KFT Cable, Cat 6 Utp Dual Rated Cm-Lszh 28Awg 4-Pair Stranded Slim-Line Blue, 1Kft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details